ISO 18325
Geosynthetics - Test method for the determination of water discharge capacity for prefabricated vertical drains
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This International Standard specifies a test method for determining the water discharge capacity of prefabricated vertical drains (PVDs), which can be used for conformance and acceptance testing.
This is an index test.
Document History
ISO 18325
November 15, 2015
Geosynthetics - Test method for the determination of water discharge capacity for prefabricated vertical drains
This International Standard specifies a test method for determining the water discharge capacity of prefabricated vertical drains (PVDs), which can be used for conformance and acceptance testing....