SNV - SN EN 6059-502

Aerospace series - Electrical cables, installation - Protection sleeves - Test methods - Part 502: Resistance to electrical arcs

inactive
Organization: SNV
Publication Date: 1 March 2010
Status: inactive
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies a method of assessing the behaviour of protection sleeves or conduits subject to an external electric arc, ever at 115 Vac or 230 Vac 400 Hz.

This European Standard shall be used together with EN 6059-100.

The primary aim of this test is to produce, in a controlled fashion, electric arcs at the immediate vicinity of a protection sleeve or conduit and to examine possible consequences on cables inside this protection, which are supposed to be maintained in a safe condition. These electric arcs are representative of those, which may occur in service when a typical cable bundle is severely damaged.

In order to optimize thickness and mass of such protection, it is necessary to associate a current limit In to each sleeves or conduits construction.

Two levels of prospective fault current are specified for all protection sizes.

Document History

March 1, 2015
Aerospace series - Electrical cables, installation - Protection sleeves - Test methods - Part 502: Resistance to electrical arcs
A description is not available for this item.
SN EN 6059-502
March 1, 2010
Aerospace series - Electrical cables, installation - Protection sleeves - Test methods - Part 502: Resistance to electrical arcs
This European Standard specifies a method of assessing the behaviour of protection sleeves or conduits subject to an external electric arc, ever at 115 Vac or 230 Vac 400 Hz. This European Standard...

References

Advertisement