DLA - SMD-5962-94510

MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 April 1994
Status: inactive
Page Count: 21
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function fMAX3 01 7C335 12 macrocell EPLD 50 MHz 02 7C335 12 macrocell EPLD 66 MHz 03 7C335 12 macrocell EPLD 83 MHz

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CDIP3-T28 or GDIP4-T28 28 Dual-in-line package 1/ Y GQCC1-J28 28 "J" lead chip carrier 1/ Z CQCC1-N28 28 Square leadless chip carrier 1/

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range . . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc Input voltage range . . . . . . . . . . . . . . . . . . . . . . . . . . −2.0 V dc to +7.0 V dc 4/ Output voltage range applied . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc 4/ Output sink current . . . . . . . . . . . . . . . . . . . . . . . . . . 12 mA Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . . . . . See MIL-STD-1835 Maximum power dissipation (PD) 5/ . . . . . . . . . . . . . . . . . . . 1.1 W Maximum junction temperature . . . . . . . . . . . . . . . . . . . . . . +175°C Lead temperature (soldering, 10 seconds maximum) . . . . . . . . . . . . +300°C Data retention . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 10 years (minimum) Endurance . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 25 erase/write cycles (minimum)

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc maximum Supply voltage (VSS) . . . . . . . . . . . . . . . . . . . . . . . . . 0.0 V dc High level input voltage (VIH) . . . . . . . . . . . . . . . . . . . . 2.2 V dc minimum Low level input voltage (VIL) . . . . . . . . . . . . . . . . . . . . 0.8 V dc maximum Case operating temperature range (TC) . . . . . . . . . . . . . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . . . 6/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 11, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
December 1, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This draw ing documents tw o product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 2, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, UV ERASEABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-94510
April 21, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement