CENELEC - EN 61280-2-3

Fibre optic communication subsystem test procedures - Part 2-3: Digital systems - Jitter and wander measurements

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2009
Status: active
Page Count: 44
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61280 specifies methods for the measurement of the jitter and wander parameters associated with the transmission and handling of digital signals.

Types of jitter measurements

This standard covers the measurement of the following types of jitter parameters:

a) jitter tolerance

1) sinusoidal method

2) stressed eye method

b) jitter transfer function

c) output jitter

d) systematic jitter

e) jitter separation

Types of wander measurements

This standard covers the measurement of the following types of wander parameters:

a) non-synchronized wander

b) TDEV tolerance

c) TDEV transfer

d) synchronized wander

Document History

EN 61280-2-3
September 1, 2009
Fibre optic communication subsystem test procedures - Part 2-3: Digital systems - Jitter and wander measurements
This part of IEC 61280 specifies methods for the measurement of the jitter and wander parameters associated with the transmission and handling of digital signals. Types of jitter measurements This...
September 1, 2009
Fibre optic communication subsystem test procedures - Part 2-3: Digital systems - Jitter and wander measurements
A description is not available for this item.

References

Advertisement