JSA - JIS Z 1529

Pressure sensitive adhesive films for printing

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 December 2009
Status: active
Page Count: 11
ICS Code (Films and sheets): 83.140.10
ICS Code (Materials for graphic technology): 37.100.20
scope:

This Standard specifies the pressure sensitive adhesive films for printing to be used mainly for labels, stickers and so on (hereafter referred to as "adhesive films"), of which base material is film uniformly coated on one side with pressure sensitive adhesive.

NOTE: Metalized sheet or composite materials (laminated) can be used as the base material of the film. Products are shaped either as roll-type film wound on a specified winding core (hereafter referred to as "roll product") and sheet cut to make a flat-sheet type (hereafter referred to as "flatsheet product").

Document History

JIS Z 1529
December 21, 2009
Pressure sensitive adhesive films for printing
This Standard specifies the pressure sensitive adhesive films for printing to be used mainly for labels, stickers and so on (hereafter referred to as "adhesive films"), of which base material is film...
January 20, 2004
Pressure sensitive adhesive films for printing
A description is not available for this item.
January 1, 1991
Pressure Sensitive Adhesive Films for Printing
A description is not available for this item.

References

Advertisement