ASTM International - ASTM B897-10
Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo Block and Half Block Ingot
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1.1 This specification covers zinc and zinc alloy jumbo, block, and half block ingot meeting dimensional requirements.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers zinc and zinc alloy jumbo and block ingots meeting dimensional requirements. Zinc jumbo and block ingot specifications shall include dimension definition and limits in... View More
Document History