DLA - SMD-5962-89510

MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, TRIPLE, 3-INPUT, NOR GATES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 December 1988
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F27 Triple 3-input, positive NOR gates

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C 0-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Input current range- - - - - - - - - - - - - - - - −30 mA to 5.0 mA Voltage applied to any output in the high state- - −0.5 V dc to VCC Current into any output in the low state - - - - - 40 mA Maximum power dissipation (PD) 1/- - - - - - - - - 66 mW Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - +175°C Thermal resistance, function-to-case (θJC) - - - - -See MIL-M-38510, appendix C

Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - +2.0 V dc Maximum low level input voltage (VIL)- - - - - - - +0.8 V dc Maximum input clamp current (IIC)- - - - - - - - - −18 mA Maximum high level output current (IOH)- - - - - - −1.0 mA Maximum low level output current (IOL) - - - - - - +20 mA Case operating temperature range (TC)- - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 24, 2023
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, TRIPLE, 3- INPUT, NOR GATES, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 14, 2018
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, TRIPLE, 3-INPUT, NOR GATES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
January 18, 2012
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, TRIPLE, 3-INPUT, NOR, NOR GATES, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 5, 2004
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, TRIPLE, 3-INPUT, NOR GATES, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89510
December 15, 1988
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, TRIPLE, 3-INPUT, NOR GATES, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices"....

References

Advertisement