IEC 61156-2

Multicore and symmetrical pair/quad cables for digital communications – Part 2: Symmetrical pair/quad cables with transmission characteristics up to 100 MHz – Horizontal floor wiring – Sectional specification

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2010
Status: active
Page Count: 20
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

Scope and object

This sectional specification relates to IEC 61156-1:2002. The cables are specifically intended for horizontal floor wiring as defined in ISO/IEC 11801:1995.

This specification defines individually screened or unscreened pair/quad cables, with or without overall common screen for horizontal floor wiring. These cables are suitable for the various communication systems for which the reference is given in the relevant detail specification.

The cables covered by this sectional specification are intended to operate with voltages and currents normally adopted for communication systems. These cables should not be connected to low impedance sources, for example, the public mains electricity supply.

The normal operating temperature range is -40 °C to +60 °C.

Document History

IEC 61156-2
April 1, 2010
Multicore and symmetrical pair/quad cables for digital communications – Part 2: Symmetrical pair/quad cables with transmission characteristics up to 100 MHz – Horizontal floor wiring – Sectional specification
Scope and object This sectional specification relates to IEC 61156-1:2002. The cables are specifically intended for horizontal floor wiring as defined in ISO/IEC 11801:1995. This specification...
April 1, 2003
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 2: Horizontal Floor Wiring - Sectional Specification
A description is not available for this item.
September 1, 2001
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 2: Horizontal Floor Wiring - Sectional Specification
A description is not available for this item.
April 1, 2000
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 2: Horizontal Floor Wiring - Sectional Specification
A description is not available for this item.
July 1, 1995
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 2: Horizontal Floor Wiring - Sectional Specification
A description is not available for this item.

References

Advertisement