IEC 61156-2

Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 2: Horizontal Floor Wiring - Sectional Specification

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2001
Status: inactive
Page Count: 40
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

April 1, 2010
Multicore and symmetrical pair/quad cables for digital communications – Part 2: Symmetrical pair/quad cables with transmission characteristics up to 100 MHz – Horizontal floor wiring – Sectional specification
Scope and object This sectional specification relates to IEC 61156-1:2002. The cables are specifically intended for horizontal floor wiring as defined in ISO/IEC 11801:1995. This specification...
April 1, 2003
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 2: Horizontal Floor Wiring - Sectional Specification
A description is not available for this item.
IEC 61156-2
September 1, 2001
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 2: Horizontal Floor Wiring - Sectional Specification
A description is not available for this item.
April 1, 2000
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 2: Horizontal Floor Wiring - Sectional Specification
A description is not available for this item.
July 1, 1995
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 2: Horizontal Floor Wiring - Sectional Specification
A description is not available for this item.
Advertisement