CTA-23-B

Measurement Procedures for Determining Compliance with FCC Rules for “Cable-Ready Consumer Electronics Equipment”

inactive
Organization: CTA
Publication Date: 1 April 2010
Status: inactive
Page Count: 35
scope:

CEA-23-A defines the measurement procedures for determining compliance with FCC Rules for "Cable Ready Consumer Electronics Equipment", under 47 C.F.R. §15.118(c). These procedures define the specific tests needed to determine compliance with the following requirements:

§15.118(c)(1) - Adjacent Channel Interference

§15.118(c)(2) - Image Channel Interference

§15.118(c)(3) - Direct Pickup Interference

§15.118(c)(4) - Tuner Overload

§15.118(c)(5) - Cable Input Conducted Emissions

For convenience and clarification, CEA-23-A also references additional related requirements applicable to television receiving devices and cable television systems. Those additional requirements have test procedures defined in other documents.

Document History

April 1, 2010
Measurement Procedures for Determining Compliance with FCC Rules for “Cable-Ready Consumer Electronics Equipment”
CEA-23-B defines the measurement procedures for determining compliance with FCC Rules for "Cable Ready Consumer Electronics Equipment", under 47 C.F.R. §15.118(c). These procedures define the...
CTA-23-B
April 1, 2010
Measurement Procedures for Determining Compliance with FCC Rules for “Cable-Ready Consumer Electronics Equipment”
CEA-23-A defines the measurement procedures for determining compliance with FCC Rules for "Cable Ready Consumer Electronics Equipment", under 47 C.F.R. §15.118(c). These procedures define the...
December 1, 2004
Measurement Procedures for Determining Compliance with FCC Rules for “Cable-Ready Consumer Electronics Equipment”
CEA-23-A defines the measurement procedures for determining compliance with FCC Rules for "Cable Ready Consumer Electronics Equipment", under 47 C.F.R. §15.118(c). These procedures define the...
October 1, 1998
RF Interface Specification for Television Receiving and Cable Television Systems
General Applicability This specification is intended to apply to all cable systems and to all receiving devices which may be directly connected to a cable system residential outlet, including, but...
October 1, 1998
RF Interface Specification for Television Receiving Devices and Cable Television Systems
Applicability This specification is intended to appltyo all cable systems andt o all receiving devices which may be directly connectedto a cable system residential outlet, including, but not limited...

References

Advertisement