DLA - SMD-5962-87727 REV B

MICROCIRCUIT, DIGITAL, ECL, TRIPLE, 2-INPUT EXCLUSIVE OR/NOR GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 December 1991
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

The case outlines shall be .as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085), flat package 2 C-2 (20-terminal, .358" × ,358" × .100"), square chip carrier package

Supply voltage range (VEE) - - - - - - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - −5.2 V dc to 0.0 V dc Storage temperature range- - - - - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - - - - - +125 mW Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C

Supply voltage range (VEE) - - - - - - - - - - - - - - −5.46 V dc to −4.94 V dc Supply voltage range (VCC) - - - - - - - - - - - - - - −0.02 V dc to +0.02 V dc or +1.98 V dc to +2.02 V dc Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C- - - - - - - - - - - - - - - - - - - - - −0.780 V dc TA = +125°C - - - - - - - - - - - - - - - - - - - - −0.650 V dc TA = −55°C- - - - - - - - - - - - - - - - - - - - - −0.840 V dc Maximum low level input voltage (VIL)- - - - - - - - - −1.950 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 27, 2017
MICROCIRCUIT, DIGITAL, ECL, TRIPLE, 2-INPUT EXCLUSIVE OR/NOR GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 14, 2011
MICROCIRCUIT, DIGITAL, ECL, TRIPLE, 2-INPUT EXCLUSIVE OR/NOR GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 7, 2005
MICROCIRCUIT, DIGITAL, ECL, TRIPLE, 2-INPUT EXCLUSIVE OR/NOR GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87727 REV B
December 9, 1991
MICROCIRCUIT, DIGITAL, ECL, TRIPLE, 2-INPUT EXCLUSIVE OR/NOR GATE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 18, 1989
MICROCIRCUIT, DIGITAL, ECL, TRIPLE, 2-INPUT EXCLUSIVE OR/NOR GATE, MONOLITHIC SILICON
A description is not available for this item.
November 19, 1987
MICROCIRCUIT, DIGITAL, ECL, TRIPLE, 2-INPUT EXCLUSIVE OR/NOR GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement