SNV - SN EN 15182-4+A1

Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40

inactive
Organization: SNV
Publication Date: 1 April 2010
Status: inactive
Page Count: 13
ICS Code (Fire-fighting): 13.220.10
scope:

In addition to the requirements given in EN 15182-1, this document applies to hand-held high pressure branchpipes (nozzles) PN 40 with a maximum flow rate of 200 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with:

- safety requirements;

- performance requirements;

- test methods;

- classification and designation;

- operating instructions;

- marking and maintenance.

This part of this European Standard applies to branchpipes as defined in Annex A of EN 15182-1:2007.

Document History

March 1, 2020
Portable equipment for projecting extinguishing agents supplied by firefighting pumps - Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40
In addition to the requirements given in EN 15182-1:2019, this document applies to hand-held high pressure branchpipes (nozzles) with a nominal pressure of 40 bar (4,0 MPa) PN 40, with a maximum flow...
SN EN 15182-4+A1
April 1, 2010
Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40
In addition to the requirements given in EN 15182-1, this document applies to hand-held high pressure branchpipes (nozzles) PN 40 with a maximum flow rate of 200 l/min at a reference pressure of 6...

References

Advertisement