SNV - SN EN 15182-4

Portable equipment for projecting extinguishing agents supplied by firefighting pumps - Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40

active, Most Current
Organization: SNV
Publication Date: 1 March 2020
Status: active
Page Count: 15
ICS Code (Fire-fighting): 13.220.10
scope:

In addition to the requirements given in EN 15182-1:2019, this document applies to hand-held high pressure branchpipes (nozzles) with a nominal pressure of 40 bar (4,0 MPa) PN 40, with a maximum flow rate up to 250 l/min at a reference pressure of 6 bar (0,6 MPa).

It deals with:

- safety requirements;

- performance requirements;

- test methods.

This document applies to branchpipes as defined in Annex A of EN 15182-1:2019.

Document History

SN EN 15182-4
March 1, 2020
Portable equipment for projecting extinguishing agents supplied by firefighting pumps - Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40
In addition to the requirements given in EN 15182-1:2019, this document applies to hand-held high pressure branchpipes (nozzles) with a nominal pressure of 40 bar (4,0 MPa) PN 40, with a maximum flow...
April 1, 2010
Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40
In addition to the requirements given in EN 15182-1, this document applies to hand-held high pressure branchpipes (nozzles) PN 40 with a maximum flow rate of 200 l/min at a reference pressure of 6...

References

Advertisement