SNV - SN EN 13674-4+A1

Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m

inactive
Organization: SNV
Publication Date: 1 April 2010
Status: inactive
Page Count: 67
ICS Code (Construction of railways): 93.100
scope:

This part of EN 13674 specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m.

Five pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 390 HBW and include non-heat-treated non-alloy steels, non-heat-treated alloy steels and heat-treated non-alloy steels.

There are 13 rail profiles specified in this European Standard, but these may not be available in all steel grades.

Document History

November 1, 2019
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
This document specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m. Eight pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 440 HBW and...
SN EN 13674-4+A1
April 1, 2010
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
This part of EN 13674 specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m. Five pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 390...
July 1, 2006
Railway applications – Track – Rail – Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
A description is not available for this item.

References

Advertisement