SNV - SN EN 15649-2

Floating leisure articles for use on and in the water - Part 2: Consumer information

inactive
Organization: SNV
Publication Date: 1 April 2010
Status: inactive
Page Count: 28
ICS Code (Toys): 97.200.50
scope:

This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1.

This document (EN 15649-2) is applicable with EN 15649-1 and the relevant specific parts (EN 15649-3 to EN 15649-7).

NOTE 1 Specific safety requirements are specified in the specific parts EN 15649-3 to EN 15649-7.

NOTE 2 The specific parts can include exclusions from the general requirements specified in this document and/or EN 15649-1.

Document History

June 1, 2013
Floating leisure articles for use on and in the water - Part 2: Consumer information
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN...
March 1, 2012
Floating leisure articles for use on and in the water - Part 2: Consumer information
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN...
SN EN 15649-2
April 1, 2010
Floating leisure articles for use on and in the water - Part 2: Consumer information
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN...

References

Advertisement