SNV - SN EN 15649-2+A2
Floating leisure articles for use on and in the water - Part 2: Consumer information
| Organization: | SNV |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1.
This document (EN 15649-2) is applicable with EN 15649-1 and the relevant specific parts (EN 15649-3 to EN 15649-7).
NOTE 1 Specific safety requirements are specified in the specific parts EN 15649-3 to EN 15649-7.
NOTE 2 The specific parts can include exclusions from the general requirements specified in this document and/or EN 15649-1.
Document History