FORD WSB-M1C160-D2
GREASE, LITHIUM SOAP, EXTREME PRESSURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 16 February 2010 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The materials defined by these specifications are NLGI No. 2 greases. WSA-M1C160-D consists of a mineral oil and lithium soap with additives to give good extreme pressure performance. WSB-M1C160- D2 consists of a synthetic hydrocarbon base oil and lithium soap with additives to give good extreme pressure performance.
Document History
FORD WSB-M1C160-D2
February 16, 2010
GREASE, LITHIUM SOAP, EXTREME PRESSURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are NLGI No. 2 greases. WSA-M1C160-D consists of a mineral oil and lithium soap with additives to give good extreme pressure performance. WSB-M1C160- D2...
March 16, 2004
GREASE, LITHIUM SOAP, EXTREME PRESSURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are NLGI No. 2 greases. WSA-M1C160-D consists of a mineral oil and lithium soap with additives to give good extreme pressure performance....
October 27, 1993
GREASE, LITHIUM SOAP, EXTREME PRESSURE, NLGI 2
1. SCOPE The materials defined by these specifications are NLGI No. 2 greases. WSA-M1C160-D consists of a mineral oil and lithium soap with additives to give good extreme pressure performance....