FORD - WSB-M1C160-D2

GREASE, LITHIUM SOAP, EXTREME PRESSURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 16 March 2004
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are NLGI No. 2 greases. WSA-M1C160-D consists of a mineral oil and lithium soap with additives to give good extreme pressure performance. WSB-M1C160-D2 consists of a synthetic hydrocarbon base oil and lithium soap with additives to give good extreme pressure performance.

Document History

February 16, 2010
GREASE, LITHIUM SOAP, EXTREME PRESSURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are NLGI No. 2 greases. WSA-M1C160-D consists of a mineral oil and lithium soap with additives to give good extreme pressure performance. WSB-M1C160- D2...
WSB-M1C160-D2
March 16, 2004
GREASE, LITHIUM SOAP, EXTREME PRESSURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are NLGI No. 2 greases. WSA-M1C160-D consists of a mineral oil and lithium soap with additives to give good extreme pressure performance....
October 27, 1993
GREASE, LITHIUM SOAP, EXTREME PRESSURE, NLGI 2
1. SCOPE The materials defined by these specifications are NLGI No. 2 greases. WSA-M1C160-D consists of a mineral oil and lithium soap with additives to give good extreme pressure performance....

References

Advertisement