ISO 10307-2

Petroleum products — Total sediment in residual fuel oils — Part 2: Determination using standard procedures for ageing TECHNICAL CORRIGENDUM 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2010
Status: active
Page Count: 1
ICS Code (Liquid fuels): 75.160.20
scope:

This part of ISO 10307 specifies two procedures - A (thermal) and B (chemical) - for the accelerated ageing of residual fuel oils. When combined with the hot filtration method specified in ISO 10307-1, these procedures permit the prediction of fuel oil stability, as affected by sedimentation, during storage and handling of the fuel oils.

NOTE For the purposes of this International Standard, the terms "% (m/m)" and "% (V/V)" are used to represent mass and volume fractions of a material, respectively. These expressions are deprecated under the International System and according to ISO 31-0, Quantities and units - Part 0: General principles, which specifies that mass and volume fractions be expressed as "mass fraction of xx %" (symbol ω) and "volume fraction of xx %" (symbol φ).

Document History

ISO 10307-2
May 15, 2010
Petroleum products — Total sediment in residual fuel oils — Part 2: Determination using standard procedures for ageing TECHNICAL CORRIGENDUM 1
This part of ISO 10307 specifies two procedures — A (thermal) and B (chemical) — for the accelerated ageing of residual fuel oils. When combined with the hot filtration method specified in ISO...
February 1, 2009
Petroleum products — Total sediment in residual fuel oils — Part 2: Determination using standard procedures for ageing
This part of ISO 10307 specifies two procedures — A (thermal) and B (chemical) — for the accelerated ageing of residual fuel oils. When combined with the hot filtration method specified in ISO...
January 1, 1993
Petroleum Products - Total Sediment in Residual Fuel Oils - Part 2: Determination Using Standard Procedures for Ageing
This part of ISO 10307 specifies two procedures for accelerated ageing of residual fuel oils which, combined with the hot filtration method specified in ISO 10307-1, permit the prediction of fuel oil...

References

Advertisement