ISO 10307-2

Petroleum Products - Total Sediment in Residual Fuel Oils - Part 2: Determination Using Standard Procedures for Ageing

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1993
Status: inactive
Page Count: 9
ICS Code (Liquid fuels): 75.160.20
scope:

This part of ISO 10307 specifies two procedures for accelerated ageing of residual fuel oils which, combined with the hot filtration method specified in ISO 10307-1, permit the prediction of fuel oil stability to sedimentation during storage and handling.

Document History

May 15, 2010
Petroleum products — Total sediment in residual fuel oils — Part 2: Determination using standard procedures for ageing TECHNICAL CORRIGENDUM 1
This part of ISO 10307 specifies two procedures — A (thermal) and B (chemical) — for the accelerated ageing of residual fuel oils. When combined with the hot filtration method specified in ISO...
February 1, 2009
Petroleum products — Total sediment in residual fuel oils — Part 2: Determination using standard procedures for ageing
This part of ISO 10307 specifies two procedures — A (thermal) and B (chemical) — for the accelerated ageing of residual fuel oils. When combined with the hot filtration method specified in ISO...
ISO 10307-2
January 1, 1993
Petroleum Products - Total Sediment in Residual Fuel Oils - Part 2: Determination Using Standard Procedures for Ageing
This part of ISO 10307 specifies two procedures for accelerated ageing of residual fuel oils which, combined with the hot filtration method specified in ISO 10307-1, permit the prediction of fuel oil...

References

Advertisement