BSI - BS EN 60917-2-4
Modular order for the development of mechanical structures for electronic equipment practices Part 2-4: Sectional specification - Interface coordination dimensions for the 25 mm equipment practice - Adaptation dimensions for subracks or chassis applicable in cabinets or racks in accordance with IEC 60297-3-100 (19 in)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 May 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
Document History
BS EN 60917-2-4
May 31, 2010
Modular order for the development of mechanical structures for electronic equipment practices Part 2-4: Sectional specification - Interface coordination dimensions for the 25 mm equipment practice - Adaptation dimensions for subracks or chassis applicable in cabinets or racks in accordance with IEC 60297-3-100 (19 in)
A description is not available for this item.