DSF/prEN 16012

Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance

pending
Organization: DS
Status: pending
Page Count: 31
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

To provide procedures for the use of existing steady-state methods (EN 12667 Thermal performance of building materials - Determination of thermal resistance by means of guarded hot plate and heat flow meter apparatus and EN ISO 8990 Thermal insulation - Determination of steady-state thermal transmission properties - Calibrated and guarded hot box) for the determination of the declared value of reflective insulation products: - For multi-foil insulation - For products with reflective surfaces - For single layer foils or multiple layers in the form of pockets The declared value should represent the value to be expected over a reasonable working life and should include the surface emissivity of the reflective surface.

Document History

March 9, 2015
Thermal insulation for buildings – Reflective insulation products – Determination of the declared thermal performance
This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation...
March 8, 2012
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance
This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation...
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance
This standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation products....
DSF/prEN 16012
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance
To provide procedures for the use of existing steady-state methods (EN 12667 Thermal performance of building materials - Determination of thermal resistance by means of guarded hot plate and heat...
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance
This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation...
Advertisement