DSF/FprEN 16012

Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance

pending
Organization: DS
Status: pending
Page Count: 31
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation products. This European Standard supports and does not replace existing CEN or ISO test methods. This European Standard applies to any thermal insulation product that derives a proportion of its claimed thermal properties from the presence of one or more reflective or low emissivity surfaces together with any associated airspace(s). It does not replace the existing procedures for the determination of the thermal performance of products already covered by an existing harmonized product standard where the declared value of these products does not specifically include any claims attributable to the emissivity of the facing.

Document History

March 9, 2015
Thermal insulation for buildings – Reflective insulation products – Determination of the declared thermal performance
This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation...
March 8, 2012
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance
This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation...
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance
This standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation products....
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance
To provide procedures for the use of existing steady-state methods (EN 12667 Thermal performance of building materials - Determination of thermal resistance by means of guarded hot plate and heat...
DSF/FprEN 16012
Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance
This European Standard describes a set of procedures for using existing standardized CEN or ISO test and calculation methods to determine the declared thermal performance of reflective insulation...
Advertisement