FORD - WSB-M64J28-A4
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 15 April 2010 |
| Status: | inactive |
| Page Count: | 10 |
scope:
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic deposition process.
Document History
May 21, 2012
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
WSB-M64J28-A4
April 15, 2010
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
March 31, 2003
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...
January 27, 1992
FLOW CONTROL ADDITIVE
1. SCOPE The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...