FORD - WSB-M64J28-A4

FLOW CONTROL ADDITIVE

inactive
Organization: FORD
Publication Date: 27 January 1992
Status: inactive
Page Count: 10
scope:

1. SCOPE

The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic deposition process.

Document History

May 21, 2012
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
April 15, 2010
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the cathodic...
March 31, 2003
FLOW CONTROL ADDITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...
WSB-M64J28-A4
January 27, 1992
FLOW CONTROL ADDITIVE
1. SCOPE The materials defined by these specifications are nominal 20 micrometre film build, black or gray waterborne electrocoat body primers and associated make-up feed components applied by the...

References

Advertisement