SNV - SN EN 15649-5
Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices
| Organization: | SNV |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Toys): | 97.200.50 |
scope:
This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant material.
This document (EN 15649-5) is applicable with EN 15649-1 and EN 15649-2.
NOTE 1 Typical products forming class C:
- tube riders towable with interior holding facility and closed cockpit;
- raft riders towable;
- board riders towable;
- banana type towable.
NOTE 2 Typical places for application:
- distant from bathing areas and other frequented water surfaces, wide empty spaces, dedicated racetracks (parcours);
- no to little waves;
- no strong currents.
Document History