DS/EN ISO 286-1
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
inactive
| Organization: | DS |
| Publication Date: | 4 May 2010 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes for features of size of type cylinder and type two parallel planes.
Document History
October 8, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes for features of size of type: a) cylinder b) two parallel planes.
February 6, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes for features of size of type cylinder and type two parallel planes.
DS/EN ISO 286-1
May 4, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes for features of size of type cylinder and type two parallel planes.
Geometrical product specifications (GPS) - ISO code system for tolerances of linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO/DIS 286-1:2007)
This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes of features of size of type cylinder and type two parallel opposite surfaces.
It also defines the basic...
Geometrical product specifications (GPS) - ISO code system for tolerances of linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO/FDIS 286-1:2009)
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types: a) cylinder; b) two parallel opposite surfaces. It defines the...