DS/EN ISO 286-1

Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 February 2013
Status: active
Page Count: 94
ICS Code (Limits and fits): 17.040.10
scope:

This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes for features of size of type cylinder and type two parallel planes.

Document History

October 8, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes for features of size of type: a) cylinder b) two parallel planes.
DS/EN ISO 286-1
February 6, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes for features of size of type cylinder and type two parallel planes.
May 4, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes for features of size of type cylinder and type two parallel planes.
Geometrical product specifications (GPS) - ISO code system for tolerances of linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO/DIS 286-1:2007)
This part of ISO 286 establishes the ISO code-system for tolerances to be used for linear sizes of features of size of type cylinder and type two parallel opposite surfaces. It also defines the basic...
Geometrical product specifications (GPS) - ISO code system for tolerances of linear sizes - Part 1: Basis of tolerances, deviations and fits (ISO/FDIS 286-1:2009)
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types: a) cylinder; b) two parallel opposite surfaces. It defines the...

References

Advertisement