DLA - SMD-5962-87611 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, TRIPLE THREE-INPUT AND GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 August 1989
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AC11 Triple three input AND gate 02 54AC11011 Triple three input AND gate

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat-package E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat-package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range 1/- - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range 1/ - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage range 1/ - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - ±50 mA DC VCC or GND current - - - - - - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - −65° C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +300° C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - +175° C

Supply voltage range (VCC) 3/ - - - - - - - - - - - - - 3.0 V dc to 5.5 V dc Input voltage range - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Input rise or fall times, VCC = 3.6 V, VCC = 5.5 V - - - 0 to 8 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 2, 2020
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, TRIPLE THREE-INPUT AND GATE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
November 21, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, TRIPLE THREE-INPUT AND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 3, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, TRIPLE THREE-INPUT AND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 12, 2006
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, TRIPLE THREE-INPUT AND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 17, 2004
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, TRIPLE THREE-INPUT AND GATE, MONOLITHIC SILICON
A description is not available for this item.
September 5, 2001
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, TRIPLE THREE-INPUT AND GATE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87611 REV A
August 10, 1989
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, TRIPLE THREE-INPUT AND GATE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 21, 1987
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, TRIPLE THREE-INPUT AND GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement