ISO 7240-20

Fire detection and alarm systems — Part 20: Aspirating smoke detectors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2010
Status: active
Page Count: 64
ICS Code (Fire protection): 13.220.20
scope:

This part of ISO 7240 specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and alarm systems installed in buildings.

Aspirating smoke detectors developed for the protection of specific risks that incorporate special characteristics (including additional features or enhanced functionality for which this part of ISO 7240 does not define a test or assessment method) are also covered by this part of ISO 7240. The performance requirements for any special characteristics are beyond the scope of this part of ISO 7240.

Document History

ISO 7240-20
May 15, 2010
Fire detection and alarm systems — Part 20: Aspirating smoke detectors
This part of ISO 7240 specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and alarm systems installed in buildings. Aspirating...

References

Advertisement