MSS SP 125

Grey Iron and Ductile Iron In-Line, Spring-Loaded, Center-Guided Check Valves

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2010
Status: inactive
Page Count: 12
scope:

This Standard Practice covers in-line, internally spring-loaded, center-guided check valves made of gray iron or ductile iron. These valves, having the feature of limiting fluid flow to one direction only, are intended for use with clean fluids (i.e. fluids that do not contain solids), including potable water, waterworks and other industrial applications, in horizontal and vertical installations.

Document History

January 1, 2018
Check Valves: Gray Iron and Ductile Iron, In-Line, Spring-Loaded, Center-Guided
This Standard Practice covers in-line, internally spring-loaded (a), center-guided check valves made of gray iron or ductile iron. These valves, having the feature of limiting fluid flow to one...
MSS SP 125
January 1, 2010
Grey Iron and Ductile Iron In-Line, Spring-Loaded, Center-Guided Check Valves
This Standard Practice covers in-line, internally spring-loaded, center-guided check valves made of gray iron or ductile iron. These valves, having the feature of limiting fluid flow to one direction...
January 1, 2000
Grey Iron and Ductile Iron In-Line, Spring-Loaded, Center-Guided Check Valves
A description is not available for this item.

References

Advertisement