JSA - JIS D 9421
Bicycles-Rims
| Organization: | JSA |
| Publication Date: | 20 June 2009 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Cycles): | 43.150 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This Standard specifies the rims to be used mainly for bicycles for general use and bicycles for young children as defined in JIS D 9111 (hereafter referred to as "rims").
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 5775-2: 1996 Bicycle tyres and rims-Part 2: Rims and Amendment 1 (2001) (MOD)
The symbols which denote the degree of correspondence in the contents in the corresponding International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21.
Document History