JSA - JIS K 6302
Cycles - Tyres
| Organization: | JSA |
| Publication Date: | 22 March 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Cycles): | 43.150 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
scope:
This Standard specifies the pneumatic tyres for bicycle specified in JIS D 9111 (hereafter referred to as "bicycle tyres") and pneumatic tyres for delivery bicycles (hereafter referred to as "delivery bicycle tyres"). It does not apply to tubular tyres (round tyres) or tubeless tyres.
Bicycle tyres and delivery bicycle tyres are generically referred to as "tyres".
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence is as follows.
ISO 5775-1 : 1997 Bicycle tyres and rims - Part 1 : Type designations and dimensions (MOD)
In addition, symbols which denote the degrees of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History