CENELEC - EN 62439-6
Industrial communication networks - High availability automation networks - Part 6: Distributed Redundancy Protocol (DRP)
| Organization: | CENELEC |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Industrial automation systems): | 25.040 |
scope:
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology.
This part of the IEC 62439 series specifies a recovery protocol based on a ring topology, designed to react deterministically on a single failure of an inter-switch link or switch in the network. Each switch has equal management role in the network. Double rings are supported.
Document History