DS/EN 61226

Nuclear power plants – Instrumentation and control important to safety – Classification of instrumentation and control functions

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 April 2010
Status: active
Page Count: 42
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

IEC 61226:2009 establishes a method of classification of the information and command functions for nuclear power plants, and the instrumentation and control systems and equipment that provide those functions, into categories that designate the importance to safety of the function. The resulting classification then determines relevant design criteria. Is applicable to all the information and command functions and the instrumentation and control systems and equipment that provide those functions. The main changes with respect to the previous edition are listed below: - to introduce a definition for 'non-hazardous stable state'; - to clarify limits of categories; - to clarify requirements related to equipment used for beyond design events.

Document History

DS/EN 61226
April 9, 2010
Nuclear power plants – Instrumentation and control important to safety – Classification of instrumentation and control functions
IEC 61226:2009 establishes a method of classification of the information and command functions for nuclear power plants, and the instrumentation and control systems and equipment that provide those...
Nuclear power plants - Instrumentation and control important to safety - Classification of instrumentation and control functions
This International Standard establishes a method of classification of the information and command functions for nuclear power plants, and the I&C systems and equipment that provide those functions,...

References

Advertisement