DS/EN IEC 61226
Nuclear power plants – Instrumentation, control and electrical power systems important to safety – Categorization of functions and classification of systems
| Organization: | DS |
| Publication Date: | 19 July 2021 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
scope:
This document establishes, for nuclear power plants2, a method of assignment of the functions specified for the plant into categories according to their importance to safety. Subsequent classification of the I;amp;C and electrical power systems performing or supporting these functions, based on the assigned category, then determines relevant design criteria. The design criteria, when applied, ensure the achievement of each function in accordance to its importance to safety. In this document, the criteria are those of functionality, reliability, performance, environmental qualification (e.g. seismic) and quality assurance (QA). This document is applicable to: - the functions important to safety that are performed by I;amp;C systems and supported by electrical power systems (categorization of I;amp;C functions), - the I;amp;C systems that enable those functions to be implemented (classification of I;amp;C systems), - the electrical power systems that support those functions (classification of electrical power systems). The systems under consideration provide automated protection, closed or open loop control, information to the operating staff, and electrical power supply to systems. These systems keep the NPP conditions inside the safe operating envelope and provide automatic actions, or enable manual actions, that prevent or mitigate accidents, or that prevent or minimize radioactive releases to the site or wider environment. The I;amp;C and electrical power systems that fulfil these roles safeguard the health and safety of the NPP operators and the public. This document follows the general principles given in IAEA Safety Requirement SSR-2/1 and Safety Guides SSG-30, SSG-34 and SSG-39, and it defines a structured method of applying the guidance contained in those codes and standards to the I;amp;C and electrical power systems that perform functions important to safety in a NPP. This document is read in association with the IAEA guides together with IEC 61513 and IEC ...
Document History