DSF/prEN ISO 11930
Cosmetics - Microbiology - Efficacy test and evaluation of the preservation of a cosmetic product (ISO/DIS 11930:2010)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Other standards related to microbiology): | 07.100.99 |
| ICS Code (Cosmetics. Toiletries): | 71.100.70 |
scope:
This standard is comprised of: a) Preservation Efficacy Test Method b) Procedure for evaluating the overall preservation of a cosmetic product which, is not considered low risk, based on a risk assessment according to ISO 29621.
Document History
October 5, 2022
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product – Amendment 1 (ISO 11930:2019/Amd 1:2022)
This document specifies a procedure for the interpretation of data generated by the preservation efficacy test or by the microbiological risk assessment, or both, when evaluating the overall...
February 18, 2019
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product (ISO 11930:2019)
This document specifies a procedure for the interpretation of data generated by the preservation efficacy test or by the microbiological risk assessment, or both, when evaluating the overall...
April 25, 2012
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product
This standard is comprised of: a) a preservation efficacy test; b) a procedure for evaluating the overall antimicrobial protection of a cosmetic product which is not considered low risk, based on a...
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product (ISO/DIS 11930:2018)
This International Standard comprises: – a preservation efficacy test; – a procedure for evaluating the overall antimicrobial protection of a cosmetic product which is not considered low risk, based...
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product (ISO/FDIS 11930:2018)
This International Standard comprises: – a preservation efficacy test; – a procedure for evaluating the overall antimicrobial protection of a cosmetic product which is not considered low risk, based...
Cosmetics - Microbiology - Evaluation of the antimicrobial protection of a cosmetic product (ISO/FDIS 11930:2012)
1.1 General This International Standard comprises: - a preservation efficacy test; - a procedure for evaluating the overall antimicrobial protection of a cosmetic product which is not considered low...
DSF/prEN ISO 11930
Cosmetics - Microbiology - Efficacy test and evaluation of the preservation of a cosmetic product (ISO/DIS 11930:2010)
This standard is comprised of: a) Preservation Efficacy Test Method b) Procedure for evaluating the overall preservation of a cosmetic product which, is not considered low risk, based on a risk...
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product (ISO 11930:2019)
This document specifies a procedure for the interpretation of data generated by the preservation efficacy test or by the microbiological risk assessment, or both, when evaluating the overall...