DS/EN ISO 11930

Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product

inactive
Organization: DS
Publication Date: 25 April 2012
Status: inactive
Page Count: 34
ICS Code (Other standards related to microbiology): 07.100.99
ICS Code (Cosmetics microbiology): 07.100.40
scope:

This standard is comprised of: a) a preservation efficacy test; b) a procedure for evaluating the overall antimicrobial protection of a cosmetic product which is not considered low risk, based on a risk assessment according to ISO 29621. This International Standard provides a procedure for the interpretation of data generated by the preservation efficacy test or by the microbiological risk assessment, or both.

Document History

October 5, 2022
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product – Amendment 1 (ISO 11930:2019/Amd 1:2022)
This document specifies a procedure for the interpretation of data generated by the preservation efficacy test or by the microbiological risk assessment, or both, when evaluating the overall...
February 18, 2019
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product (ISO 11930:2019)
This document specifies a procedure for the interpretation of data generated by the preservation efficacy test or by the microbiological risk assessment, or both, when evaluating the overall...
DS/EN ISO 11930
April 25, 2012
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product
This standard is comprised of: a) a preservation efficacy test; b) a procedure for evaluating the overall antimicrobial protection of a cosmetic product which is not considered low risk, based on a...
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product (ISO/DIS 11930:2018)
This International Standard comprises: – a preservation efficacy test; – a procedure for evaluating the overall antimicrobial protection of a cosmetic product which is not considered low risk, based...
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product (ISO/FDIS 11930:2018)
This International Standard comprises: – a preservation efficacy test; – a procedure for evaluating the overall antimicrobial protection of a cosmetic product which is not considered low risk, based...
Cosmetics - Microbiology - Evaluation of the antimicrobial protection of a cosmetic product (ISO/FDIS 11930:2012)
1.1 General This International Standard comprises: - a preservation efficacy test; - a procedure for evaluating the overall antimicrobial protection of a cosmetic product which is not considered low...
Cosmetics - Microbiology - Efficacy test and evaluation of the preservation of a cosmetic product (ISO/DIS 11930:2010)
This standard is comprised of: a) Preservation Efficacy Test Method b) Procedure for evaluating the overall preservation of a cosmetic product which, is not considered low risk, based on a risk...
Cosmetics – Microbiology – Evaluation of the antimicrobial protection of a cosmetic product (ISO 11930:2019)
This document specifies a procedure for the interpretation of data generated by the preservation efficacy test or by the microbiological risk assessment, or both, when evaluating the overall...
Advertisement