DSF/prEN ISO 11372
Gas cylinders - Acetylene cylinders - Filling conditions and filling inspection (ISO/DIS 11372:2010)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
TC 23 agreed that the project within ISO/TC 58 to combine EN 12754:2002, EN 1801:1988/AC:1999 and ISO 11372:2005 be developed in parallel under the Vienna Agreement with ISO lead, with participation at least from Austria, France, Germany, Sweden and United Kingdom. Italy abstained.
Document History
February 2, 2012
Gas cylinders - Acetylene cylinders - Filling conditions and filling inspection
This International Standard specifies minimum requirements for the filling conditions and filling inspection of acetylene cylinders. This International Standard is not applicable to an assembly of...
DSF/prEN ISO 11372
Gas cylinders - Acetylene cylinders - Filling conditions and filling inspection (ISO/DIS 11372:2010)
TC 23 agreed that the project within ISO/TC 58 to combine EN 12754:2002, EN 1801:1988/AC:1999 and ISO 11372:2005 be developed in parallel under the Vienna Agreement with ISO lead, with participation...
Gas cylinders - Acetylene cylinders - Filling conditions and filling inspection (ISO/FDIS 11372:2011)
This International Standard specifies minimum requirements for the filling conditions and filling inspection of acetylene cylinders. This International Standard is not applicable to an assembly of...