DSF/FprEN ISO 11372

Gas cylinders - Acetylene cylinders - Filling conditions and filling inspection (ISO/FDIS 11372:2011)

pending
Organization: DS
Status: pending
Page Count: 26
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies minimum requirements for the filling conditions and filling inspection of acetylene cylinders. This International Standard is not applicable to an assembly of cylinders connected by a manifold, e.g. bundles (see ISO 13088).

Document History

February 2, 2012
Gas cylinders - Acetylene cylinders - Filling conditions and filling inspection
This International Standard specifies minimum requirements for the filling conditions and filling inspection of acetylene cylinders. This International Standard is not applicable to an assembly of...
Gas cylinders - Acetylene cylinders - Filling conditions and filling inspection (ISO/DIS 11372:2010)
TC 23 agreed that the project within ISO/TC 58 to combine EN 12754:2002, EN 1801:1988/AC:1999 and ISO 11372:2005 be developed in parallel under the Vienna Agreement with ISO lead, with participation...
DSF/FprEN ISO 11372
Gas cylinders - Acetylene cylinders - Filling conditions and filling inspection (ISO/FDIS 11372:2011)
This International Standard specifies minimum requirements for the filling conditions and filling inspection of acetylene cylinders. This International Standard is not applicable to an assembly of...
Advertisement