DSF/FprEN 61881-1
Railway applications - Rolling stock equipment - Capacitors for power electronics -- Part 1: Paper/plastic film capacitors
| Organization: | DS |
| Status: | pending |
| Page Count: | 47 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This International Standard applies to capacitors for power electronics intended to be used on rolling stock. The rated voltage of capacitors covered by this part is limited to 10 000 V. The operating frequency of the systems in which these capacitors are used is usually up to 15kHz, while the pulse frequencies may be up to 5 to 10 times the operating frequency. It distinguishes between a.c. and d.c. capacitors. They are considered as components mounted in enclosures. NOTE - This standard covers an extremely wide range of capacitor technologies for numerous applications: overvoltage protection, d.c. and a.c. filtering, switching circuits, d.c. energy storage, auxiliary inverters, etc. Examples are given in clause 6. The following are excluded from this standard - capacitors for induction heat-generating plants operating at frequencies between 40 Hz and 24 000 Hz (see IEC 60110-1 and 60110-2); - capacitors for motor applications and the like (see IEC 60252-1 and IEC60252-2); - capacitors to be used in circuits for blocking one or more harmonics in power supply networks; - small a.c. capacitors as used for fluorescent and discharge lamps (see IEC 61048 and IEC 61049); - capacitors for suppression of radio interference (see IEC 60384-14); - shunt capacitors for a.c. power systems having a rated voltage above 1 000 V (see IEC 60871-1 and IEC 60871-2); - shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V (see IEC 60831-1 and IEC 60831-2); - shunt power capacitor of the non self-healing type for a.c. systems having a rated voltage up to and including 1 000 V (see IEC 60931-1 and IEC 60931-2); - electronic capacitors not used in power circuits (see IEC 60080 and IEC 60166); - series capacitors for power systems (see IEC 60143-1 ,IEC 60143-2 and IEC 60143-3); - coupling capacitors and capacitors dividers (see IEC 60358); - capacitors for applications requiring energy storage/high current discharge such as photocopies and lasers; - capacitors for microwave ovens. _ capacitors for power electronics (see IEC 61071)
Document History