DS/EN 61881-1

Railway applications - Rolling stock equipment - Capacitors for power electronics - Part 1: Paper/plastic film capacitors

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 May 2011
Status: active
Page Count: 54
ICS Code (Railway rolling stock in general): 45.060.01
scope:

IEC 61881-1:2010 applies to capacitors for power electronics intended to be used on rolling stock. The rated voltage of capacitors is limited to 10 000 V. The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz, while the pulse frequencies may be up to 5 to 10 times the operating frequency. Distinguishes between AC and DC capacitors.

Document History

DS/EN 61881-1
May 2, 2011
Railway applications - Rolling stock equipment - Capacitors for power electronics - Part 1: Paper/plastic film capacitors
IEC 61881-1:2010 applies to capacitors for power electronics intended to be used on rolling stock. The rated voltage of capacitors is limited to 10 000 V. The operating frequency of the systems in...
Railway applications - Rolling stock equipment - Capacitors for power electronics -- Part 1: Paper/plastic film capacitors
This International Standard applies to capacitors for power electronics intended to be used on rolling stock. The rated voltage of capacitors covered by this part is limited to 10 000 V. The...
Railway applications - Rolling stock equipment - Capacitors for power electronics -- Part 1: Requirements, tests and general information
This International Standard applies to capacitors for power electronics intended to be used on rolling stock. The rated voltage of capacitors covered by this part is limited to 10 000 V. The...

References

Advertisement