DSF/prEN 14362-3

Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants which may release 4-aminoazobenzene

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Textiles in general): 59.080.01
scope:

Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of prEN 14362-1 the amines aniline and 1,4-phenylenediamine. The presence of these 4-aminoazobenzene colorants cannot be reliably ascertained without additional information (e.g. the chemical structure of the colorant used) or without a special procedure.

Document History

August 24, 2012
Textiles – Methods for determination of certain aromatic amines derived from azo colorants – Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene
Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of EN 14362-1 the amines aniline and 1,4-phenylenediamine. The presence of these 4-aminoazobenzene colorants...
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene
Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of EN 14362-1 the amines aniline and 1,4-phenylenediamine. The presence of these 4-aminoazobenzene colorants...
DSF/prEN 14362-3
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants which may release 4-aminoazobenzene
Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of prEN 14362-1 the amines aniline and 1,4-phenylenediamine. The presence of these 4-aminoazobenzene colorants...
Advertisement