DSF/FprEN 14362-3

Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Textiles in general): 59.080.01
scope:

Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of EN 14362-1 the amines aniline and 1,4-phenylenediamine. The presence of these 4-aminoazobenzene colorants cannot be reliably ascertained without additional information (e.g. the chemical structure of the colorant used) or without a special procedure. This part of EN 14362 is supplementary to Part 1 and describes a special procedure to detect the use of certain azo colorants in commodities, which may release 4-aminoazobenzene, ? accessible to reducing agent without extraction, particularly concerning textiles made of cellulose and protein fibres (e.g. cotton, viscose, wool, silk); ? accessible by extracting the fibres (e.g. polyester or imitation leather). For certain fibre blends both parts of this standard (without or with extraction) may need to be applied. The procedure detects as well 4-aminoazobenzene (Solvent Yellow 1) which is already available as free amine in commodities without reducing pre-treatment. The use of certain azo colorants, which may release by reductive cleavage of their azo group(s) one or more of the other aromatic amines listed in the Regulation (EC) No 1907/2006 of the European Parliament and of the Council on the Registration, Evaluation, Authorisation and Restriction of Chemicals (REACH) as regards Annex XVII, except 4-aminoazobenzene, cannot be determined quantitatively with this method.

Document History

August 24, 2012
Textiles – Methods for determination of certain aromatic amines derived from azo colorants – Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene
Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of EN 14362-1 the amines aniline and 1,4-phenylenediamine. The presence of these 4-aminoazobenzene colorants...
DSF/FprEN 14362-3
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene
Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of EN 14362-1 the amines aniline and 1,4-phenylenediamine. The presence of these 4-aminoazobenzene colorants...
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants which may release 4-aminoazobenzene
Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of prEN 14362-1 the amines aniline and 1,4-phenylenediamine. The presence of these 4-aminoazobenzene colorants...
Advertisement