DSF/FprEN 60811-507

Electric and optical fibre cables - Test methods for non-metallic materials -- Part 507: Mechanical tests - Hot set test for crosslinked materials

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Cables): 29.060.20

Document History

August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 507: Mechanical tests - Hot set test for cross-linked materials
IEC 60811-507:2012 gives the procedure for the hot set test, which typically applies to cross-linkable compounds used for insulating and sheathing materials. IEC 60811-507:2012 cancels and replaces...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 507: Mechanical tests - Hot set test for cross-linked materials
This Part 507 of IEC 60811 gives the procedure for the hot set test, which typically applies to cross-linkable compounds used for insulating and sheathing materials.
DSF/FprEN 60811-507
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 507: Mechanical tests - Hot set test for crosslinked materials
A description is not available for this item.
Advertisement