DS/EN 60811-507

Electric and optical fibre cables - Test methods for non-metallic materials - Part 507: Mechanical tests - Hot set test for cross-linked materials

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-507:2012 gives the procedure for the hot set test, which typically applies to cross-linkable compounds used for insulating and sheathing materials. IEC 60811-507:2012 cancels and replaces Clause 9 of IEC 60811-2-1:1998, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.[
]
This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-507
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 507: Mechanical tests - Hot set test for cross-linked materials
IEC 60811-507:2012 gives the procedure for the hot set test, which typically applies to cross-linkable compounds used for insulating and sheathing materials. IEC 60811-507:2012 cancels and replaces...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 507: Mechanical tests - Hot set test for cross-linked materials
This Part 507 of IEC 60811 gives the procedure for the hot set test, which typically applies to cross-linkable compounds used for insulating and sheathing materials.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 507: Mechanical tests - Hot set test for crosslinked materials
A description is not available for this item.

References

Advertisement