DSF/FprEN ISO 9554

Fibre ropes - General specifications (ISO/FDIS 9554:2010)

pending
Organization: DS
Status: pending
Page Count: 34
ICS Code (Ropes): 59.080.50
scope:

This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types of fibre rope, which cover the physical properties and specific requirements for that particular product type. This International Standard also gives some information on the use of fibre ropes and also on their inspection and retirement criteria. This International Standard does not intend to address all of the safety matters associated with its use. It is the responsibility of the user to select a rope type of the size and with the physical properties to meet the requirements of the application and to determine the applicability of regulatory limitations prior to its use.

Document History

September 9, 2019
Fibre ropes – General specifications (ISO 9554:2019)
This document specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types of fibre rope,...
September 9, 2010
Fibre ropes – General specifications
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
March 17, 2005
Fibre ropes - General specifications
This European Standard specifies the general characteristics of fibre ropes and their constituent material. It is intended to be used in conjunction with the individual fibre rope standard which...
Fibre ropes – General specifications (ISO/FDIS 9554:2019)
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
Fibre ropes – General specifications (ISO/DIS 9554:2018)
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
DSF/FprEN ISO 9554
Fibre ropes - General specifications (ISO/FDIS 9554:2010)
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
Fibre ropes - General specifications (ISO/DIS 9554:2009)
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
Advertisement