DS/EN ISO 9554

Fibre ropes - General specifications

inactive
Organization: DS
Publication Date: 17 March 2005
Status: inactive
Page Count: 30
ICS Code (Ropes): 59.080.50
scope:

This European Standard specifies the general characteristics of fibre ropes and their constituent material. It is intended to be used in conjunction with the individual fibre rope standard which covers physical properties and specific requirements for that particular type product. This European standard does not intend to address all of the safety matters associated with its use. It is the responsibility of the user to select a size and physical properties to meet the requirements of the application and to determine the applicability of regulatory limitations prior to its use. This European standard also gives some information on use of fibre ropes and also on their inspection and retirement criteria.

Document History

September 9, 2019
Fibre ropes – General specifications (ISO 9554:2019)
This document specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types of fibre rope,...
September 9, 2010
Fibre ropes – General specifications
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
DS/EN ISO 9554
March 17, 2005
Fibre ropes - General specifications
This European Standard specifies the general characteristics of fibre ropes and their constituent material. It is intended to be used in conjunction with the individual fibre rope standard which...
Fibre ropes – General specifications (ISO/FDIS 9554:2019)
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
Fibre ropes – General specifications (ISO/DIS 9554:2018)
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
Fibre ropes - General specifications (ISO/FDIS 9554:2010)
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
Fibre ropes - General specifications (ISO/DIS 9554:2009)
This International Standard specifies the general characteristics of fibre ropes and their constituent materials. It is intended to be used in conjunction with the standards for the individual types...
Advertisement