FORD - WSK-M2G376-A2
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, PAINTED METAL TO TRIM PARTS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 18 February 2003 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The materials defined by these specifications are a polyol based adhesive (WSK-M2G376-A1) and an isocyanate based hardener (WSK-M2G376-A2). Both materials are solvent free and reach an initial strength within 2 hours curing at room temperature.
Document History
WSK-M2G376-A2
February 18, 2003
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, PAINTED METAL TO TRIM PARTS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are a polyol based adhesive (WSK-M2G376-A1) and an isocyanate based hardener (WSK-M2G376-A2). Both materials are solvent free and reach an...
April 18, 1994
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, PAINTED METAL TO TRIM PARTS
1. SCOPE The materials defined by these specifications are a polyol based adhesive (WSK-M2G376-A1) and an isocyanate based hardener (WSK-M2G376-A2). Both materials are solvent free and reach an...