FORD WSK-M2G376-A2

ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, PAINTED METAL TO TRIM PARTS

inactive
Buy Now
Organization: FORD
Publication Date: 18 April 1994
Status: inactive
Page Count: 6
scope:

1. SCOPE

The materials defined by these specifications are a polyol based adhesive (WSK-M2G376-A1) and an isocyanate based hardener (WSK-M2G376-A2). Both materials are solvent free and reach an initial strength within 2 hours curing at room temperature.

Document History

February 18, 2003
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, PAINTED METAL TO TRIM PARTS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are a polyol based adhesive (WSK-M2G376-A1) and an isocyanate based hardener (WSK-M2G376-A2). Both materials are solvent free and reach an...
FORD WSK-M2G376-A2
April 18, 1994
ADHESIVE, POLYURETHANE, TWO COMPONENT, ISOCYANATE, PAINTED METAL TO TRIM PARTS
1. SCOPE The materials defined by these specifications are a polyol based adhesive (WSK-M2G376-A1) and an isocyanate based hardener (WSK-M2G376-A2). Both materials are solvent free and reach an...

References

Advertisement